1.5µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
FILM, RADIAL, PULSE, SINGLE META
FILM, RADIAL, PULSE, SINGLE META
FILM, RADIAL, PULSE, SINGLE META
CAP, 1.5UF, 630VDC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R71PI415050H6K-ND | R71PI415050H6K | R71PI415050H6K | R71PI415050H6K | 50AJ9689 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 1.5Uf, 630Vdc, Film, Radial; Dielectric Type Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; Power Factor Correction | High Frequency; Power Factor Correction; High Frequency; High Pulse, DV/DT; Power Factor Correction (PFC) | High Frequency; Power Factor Correction | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |