KEMET Electronics Corporation Film Capacitors R71PI410050H6K

Description
1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R71PI410050H6K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R71PI410050H6K-ND
Film Capacitors 399-R71PI410050H6K-ND
1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 1Uf, 630Vdc, Film, Radial; Dielectric Type Kemet - 50AJ9688 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 630Vdc, Film, Radial; Dielectric Type Kemet
50AJ9688
Cap, 1Uf, 630Vdc, Film, Radial; Dielectric Type Kemet 50AJ9688
CAP, 1UF, 630VDC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 1UF, 630VDC, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - R71PI410050H6K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R71PI410050H6K
Film Capacitors R71PI410050H6K
FILM, RADIAL, PULSE, SINGLE META

FILM, RADIAL, PULSE, SINGLE META

Supplier's Site Datasheet
Capacitors - Film Capacitors - R71PI410050H6K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R71PI410050H6K
Capacitors - Film Capacitors R71PI410050H6K
FILM, RADIAL, PULSE, SINGLE META

FILM, RADIAL, PULSE, SINGLE META

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-R71PI410050H6K-ND 50AJ9688 R71PI410050H6K R71PI410050H6K
Product Name Film Capacitors Cap, 1Uf, 630Vdc, Film, Radial; Dielectric Type Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency; Power Factor Correction High Frequency; Power Factor Correction; High Frequency; High Pulse, DV/DT; Power Factor Correction (PFC)
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers