EDAC, Inc. D-Sub Connector Assemblies 627-015-222-041

Description
CONN D-SUB PLUG 15POS SOLDER CUP
Request a Quote Datasheet
Description
CONN D-SUB PLUG 15POS SOLDER CUP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 627-015-222-041-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
627-015-222-041-ND
D-Sub Connector Assemblies 627-015-222-041-ND
CONN D-SUB PLUG 15POS SOLDER CUP

CONN D-SUB PLUG 15POS SOLDER CUP

Buy Now Datasheet
D Sub Conn, Plug, 15Pos, Da, Sldr Cup; D Sub Connector Type Edac - 86H1518 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Da, Sldr Cup; D Sub Connector Type Edac
86H1518
D Sub Conn, Plug, 15Pos, Da, Sldr Cup; D Sub Connector Type Edac 86H1518
D SUB CONN, PLUG, 15POS, DA, SLDR CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 15POS, DA, SLDR CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 627-015-222-041-ND 86H1518
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, 15Pos, Da, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details