DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1700
1750
1800
1850
1900
1950
1960
1970
1980
1990
2000
2010
2017
2018
2019
2020
2021
2022
2023
2024
2025
2026
2027
2028
2029
2030
2040
2050
2060
2070
2080
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| "2X RJ45 8P8C, PLATING GOLD 30U""" | |
| "2X RJ45 8P8C, PLATING GOLD 50U""" | |
| 1G SERIES - CAT5E RJ45 - 1 PORT | |
| 2X RJ45 10P10C, PLATING GOLD 30U | |
| 2X RJ45 10P10C, PLATING GOLD 50U | |
| 8P8C, RA, CAT5E, SHIELD, RECESSE | |
| 8P8C, RA, CAT6A, SHIELD, RECESSE | |
| 8P8C, RA, TWO PORT, CAT5E, WITH | |
| 8P8C, VERTICAL, SHIELD, SINGLE P | |
| 8P8C, VERTICAL, THR, SHIELD, SIN | |
| CONN MOD JACK 8P8C R/A SHIELDED | |
| CONN RJ45 IN-LINE RCPT-RCPT | |
| CONN RJ45 RCPT SQ FLANGE SOLDER | |
| Connector Cap (Cover) For RJF Series Receptacle | |
| Connector Gasket, Seal For RJF 544 Series Receptacle | |
| Jack Modular Connector 10p10c (RJ50) Vertical Shielded | |
| Jack Modular Connector 10p10c (RJ50) Vertical Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded | |
| Jack Modular Connector 8p8c Straight Cat5e | |
| Jack Modular Connector 8p8c Vertical Shielded | |
| LOW PROFILE VERTICAL RJ45, THROU | |
| Modular Adapter Connector Jack, 8p8c (RJ45) To PCB Cat5e Unshielded | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Shielded | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6a Shielded | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6a | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) | |
| ONE G SERIES - CAT5E MODULAR JAC | |
| Plug Housing Housing for Prewired RJ11 Cordset Modular Connector Bayonet Lock | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock Black | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock Green | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock Silver | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Push-Pull | |
| RJ FIELD SQUARE FLANGE SEALED | |
| RJE881880400-ROHS MOD JACK WITH | |
| RJE881881100-VT SHIELD NO LEDS | |
| RJE881881400-ROHS MOD JACK W/O L | |
| RJE881882400-ROHS MOD JACK W/O L | |
| RJFTV CONNECTOR | |
| SINGLE PORT MODULAR JACK - VERTI | |
| SINGLE PORT, 8P8C, VERTICAL, SHI | |
| TWO PORT, 6P6C, R/A, UNSHIELD, T | |
| VERTICAL, SHIELD, NO LEDS | |
| VERTICAL, WITHOUT SHIELD, NO LED |
| << Prev | Next >> |