RJMG, RJ Magnetic (RJMG), Input output Connectors, 2x1 10G, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of RJ Magnetic, part number RJMG3211L11D3FR
CONN JACK 2PORT PCB
Connectors Modular, MJ/RJ Std Plugs & Jacks
RJ45 CONN, R/A JACK, 8P8C, 2PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:2 x 1 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJMG3211L11D3FR | 664-RJMG3211L11D3FR-ND | RJMG3211L11D3FR | 39AJ5735 |
| Product Name | RJMG | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors Modular, MJ/RJ Std Plugs & Jacks | Rj45 Conn, R/a Jack, 8P8C, 2Port, Th; Modular Connector Type Amphenol Communications Solutions |
| Geometry | Right Angle | |||
| Termination | Press-Fit | |||
| Category | Modular Connector and RJ Connector |