Modular Jacks, Modular Jacks, Input Output Connectors, RJ45, Stacked, Shield, LEDs, 2 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSAE538102.
RJ45, Stacked, Shield, LEDs, 2 Port
Connector
CONN RJ45 MOD JACK 8P8C STACKED SHEILDED
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
STACKED MODULAR JACK
JACK, RJ45, W/LED, SHIELD, 2PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 1, Stacked; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJSAE538102 | RJSAE538102 | RJSAE538102 | RJSAE538102 | 664-RJSAE538102-ND | 28AC1676 | 28T0123 |
| Product Name | Modular Jacks | Modular Connectors / Ethernet Connectors | Connectors Modular, Shielded / Filtered Plugs & Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Stacked Modular Jack Amphenol Communications Solutions | Jack, Rj45, W/led, Shield, 2Port; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | |||||
| Geometry | Right Angle |