CONN JACK 4PORT PCB
Conn RJ-45 RCP 8/8/8/8 POS Solder RA Thru-Hole 64 Terminal 4 Port Product overview: RJMG214034460NR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJMG214034460NR
Manufacturer: AMPHENOL
Win Source Part Number: 906746-RJMG214034460
Series: RJMG
Operating Temperature Range: 0°C ~ 70°C
Features: 4 Port RJ45Through Hole 10/100/1000 Base-T, AutoMDIX
Package: Tray
Mounting: Through Hole
Family Name: RJMG2
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.69.4040
RJMAG 1X4, 1000 BASE-T, WITH LEDS , LONG BODY
Modular Connectors / Ethernet Connectors R/A,DipTypeLongBody 1000 baseT,GY/GY,1x4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJMG214034460NR-ND | 2022-RJMG214034460NR | 906746-RJMG214034460NR | 78AJ7038 | RJMG214034460NR |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Electronic Connector | Modular Connectors - RJMG214034460NR | Rjmag 1X4, 1000 Base-T, With Leds , Long Body Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | ||||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Mounting | Through Hole | Through Hole | Mounting Peg |