Modular Jacks, Modular Jack - Stacked, Input Output Connectors RJ45, Stacked, 8P8C, Without LEDs, Without Shield., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSAE508002.
CONN RJ45 MOD JACK 8P8C STACKED
Conn RJ-45 F 16 POS 1.27mm Solder RA Thru-Hole 16 Terminal 2 Port Cat 5 Product overview: RJSAE508002 from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-RJSAE508002 can be used for catalog matching and distributor lookup.
RJ45, Stacked, No Shield, No LEDs, 2 Por
Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Win Source Part Number: 1002356-RJSAE508002
Category: Connectors, Interconnects>Modula
Series: RJSAE
Features: Board Lock
Connector Type: Jack
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Box
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 2
Standard Package: 35
LED Color: Does Not Contain LED
Tab Direction: Up and Down
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Other Names: 2266-RJSAE508002,RJS
Base Product Number: RJSAE508
RJ45, Stacked, No Shield, No LEDs, 2 Port
CONN MOD JACK 8P8C R/A UNSHLD
| Amphenol Communications Solutions | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJSAE508002 | RJSAE508002 | 366-RJSAE508002 | RJSAE508002 | RJSAE508002 | RJSAE508002-ND | 1002356-RJSAE508002 | 40AJ8208 | RJSAE508002 |
| Product Name | Modular Jacks | Connectors Modular, MJ/RJ Std Plugs & Jacks | Electronic Connector | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Connectors, Interconnects - Modular Connectors - Jacks | Rj45, Stacked, No Shield, No Leds, 2 Port Amphenol Communications Solutions | Modular Connector Jacks | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||||
| Geometry | Right Angle |