Modular Jacks, Modular Jacks, Input Output Connectors, RJ45, Stacked, Shield, LEDs, 2 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSAE538402.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
RJ45, Stacked, Shield, LEDs, 2 Port
Connector
Win Source Part Number: 1190982-RJSAE538402
Category: Connectors, Interconnects>Modula
Series: RJSAE
Features: Board Lock
Connector Type: Jack
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Box
Contact Material: Phosphor Bronze
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 2
Standard Package: 35
LED Color: Green - Yellow
Tab Direction: Up and Down
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): RJSAE538402.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Other Names: RJSAE-5384-02
Base Product Number: RJSAE538
Conn RJ-45 F 16 POS 1.27mm Solder RA Thru-Hole 24 Terminal 2 Port Cat 5 Tray Product overview: RJSAE538402 from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-RJSAE538402 can be used for catalog matching and distributor lookup.
RJReceptacle 2 有屏蔽 Right-Angle Gold Phosphor bronze WithLED -55°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJSAE538402 | RJSAE538402-ND | RJSAE538402 | RJSAE538402 | 1190982-RJSAE538402 | 366-RJSAE538402 | RJSAE538402 |
| Product Name | Modular Jacks | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Connectors, Interconnects - Modular Connectors - Jacks | Electronic Connector | Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) | |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Female / Jack | |||||
| Geometry | Right Angle | Right Angle |