RJ Magnetic;1x1, RJ Magnetic (RJMG) - 1x1, Input Output Connectors, Right angle, dip type. Lower profile, 1x1, 1000 base-T, Green/Green, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of RJ Magnetic;1x1 part number, RJMG2012211A0FR.
CONN JACK 1PORT PCB
Win Source Part Number: 1337247-RJMG2012211A
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Series: RJMG
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tray
Contact Material: Phosphor Bronze
Height Above Board: 0.445" (11.30mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 450
LED Color: Green - Green
Number of Cores per Jack: 12
Tab Direction: Up
Shield Material: Stainless Steel
Mounting Type: Board Edge, Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: RJMG2
Product Status: Obsolete
CONN JACK 1PORT 1000 BASE-T PCB Product overview: RJMG2012211A0FR from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-RJMG2012211A0FR can be used for catalog matching and distributor lookup.
RJMAG 1x1, 1000 base-T, with LEDs , low
MOD CONNECTOR, RJ45, JACK, 8P8C, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors R/A,DipType, LowProf ShortBod,1000 baseT
CONN JACK 1PORT 1000 BASE-T PCB
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJMG2012211A0FR | RJMG2012211A0FR-ND | 1337247-RJMG2012211A0FR | 365-RJMG2012211A0FR | RJMG2012211A0FR | 92Y3927 | RJMG2012211A0FR | RJMG2012211A0FR |
| Product Name | RJ Magnetic;1x1 | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Electronic Connector | Modular Connectors / Ethernet Connectors | Mod Connector, Rj45, Jack, 8P8C, Th; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics |
| Geometry | Right Angle | Right Angle | ||||||
| Termination | Through Hole | Solder | Solder | Through Hole | Solder | |||
| Category | Modular Connector and RJ Connector |