Conn RJ-45 F 32 POS 1.27mm Solder RA Thru-Hole 48 Terminal 4 Port Cat 5 Product overview: RJSAE-538A-04 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-RJSAE-538A-04 can be used for catalog matching and distributor lookup.
Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
CAT5 RJ45 MODULAR JACK, 8 POSITION, 4 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 2 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Shielding:Shielded; Gender:Jack RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors STACKED MOD JACKS RJ45
CONN MOD JACK 8P8C R/A SHIELDED
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2022-RJSAE-538A-04 | RJSAE-538A-04 | RJSAE-538A-04-ND | 84K8185 | RJSAE-538A-04 | RJSAE-538A-04 |
| Product Name | Electronic Connector | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Cat5 Rj45 Modular Jack, 8 Position, 4 Port; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors | Modular Connector Jacks | |
| Category | Modular Connector and RJ Connector | |||||
| Connector Type | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Mounting | Through Hole | Board Lock | Through Hole | |||
| Gender | Female / Jack | Female / Jack | Female / Jack |