Adapter Connector Circular, Female Sockets, 4 Pos, M12 To Modular, Female Jack, 8p8c (RJ45) Black
RJ45/M12 Circular Adapter F/F RA, 12A, 250VAC Product overview: RJS-12D04FF-LS8001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-RJS-12D04FF-LS80
Amphenol Industrial RJS-12D04FF-LS8001
Amphenol Industrial RJS-12D04FF-LS8001
M12 TO RJ ADAPTOR, STRAIGHT
Modular Connectors / Ethernet Connectors M12 4Pin Female to Straight RJ45 D Code
ADAPTOR, M12 SKT TO RJ45, VERTICAL; In Line Connector A:M12; In Line Connector B:RJ45; Connector Type:Adaptor; Product Range:-; Convert From Gender:Receptacle; Convert From Positions:4Ways; Convert To Gender:Receptacle; Convert To RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-RJS-12D04FF-LS8001-ND | 443-RJS-12D04FF-LS8001 | 1747802 | RJS-12D04FF-LS8001 | RJS-12D04FF-LS8001 | RJS-12D04FF-LS8001 | 69W0684 |
| Product Name | Between Series Adapters | 12A Electronic Connector | Circular Connector Adapters | Connectors Modular, Ruggedized RJ / Ethernet | adapters | Modular Connectors / Ethernet Connectors | Adaptor, M12 Skt To Rj45, Vertical; In Line Connector A Amphenol Sine/tuchel |
| Gender | Female / Jack | Female / Jack | |||||
| Connector Type | Circular / Cylindrical Connectors | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||||
| Coupling / Adapter | Coupling / Adapter | ||||||
| Geometry | Straight; Straight | Straight |