CONN JACK 1PORT PCB
Win Source Part Number: 1351473-RJMG2012119A
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Series: RJMG
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Phosphor Bronze
Height Above Board: 0.443" (11.25mm)
Shielding: Shielded
Housing Material: Thermoplastic, Polyester
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 450
LED Color: Green, Yellow - Green
Number of Cores per Jack: 8
Tab Direction: Up
Shield Material: Stainless Steel
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: RJMG2
Product Status: Obsolete
Modular Connectors / Ethernet Connectors R/A,DipType, LowProf ShortBod1000baseT
RJ45 CONNECTOR, 1PORT, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Gender:JackRoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJMG2012119A0NR-ND | 1351473-RJMG2012119A0NR | RJMG2012119A0NR | 92Y3925 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Rj45 Connector, 1Port, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Through Hole | Mounting Peg | Through Hole Mount |