Amphenol Corporation RJ Magnetic;1x1 RJMG20162141BER

Description
RJ Magnetic;1x1, RJ Magnetic (RJMG) - 1x1, Input Output Connectors, Right angle, dip type. Shortbody, 1x1, 1000 base-T, Green/Green-Yellow, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of RJ Magnetic;1x1 part number, RJMG20162141BER.
Request a Quote Datasheet
Description
RJ Magnetic;1x1, RJ Magnetic (RJMG) - 1x1, Input Output Connectors, Right angle, dip type. Shortbody, 1x1, 1000 base-T, Green/Green-Yellow, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of RJ Magnetic;1x1 part number, RJMG20162141BER.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ Magnetic;1x1 - RJMG20162141BER - Amphenol Communications Solutions
Nashua, NH, United States
RJ Magnetic;1x1
RJMG20162141BER
RJ Magnetic;1x1 RJMG20162141BER
RJ Magnetic;1x1, RJ Magnetic (RJMG) - 1x1, Input Output Connectors, Right angle, dip type. Shortbody, 1x1, 1000 base-T, Green/Green-Yellow, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of RJ Magnetic;1x1 part number, RJMG20162141BER.

RJ Magnetic;1x1, RJ Magnetic (RJMG) - 1x1, Input Output Connectors, Right angle, dip type. Shortbody, 1x1, 1000 base-T, Green/Green-Yellow, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of RJ Magnetic;1x1 part number, RJMG20162141BER.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - RJMG20162141BER-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
RJMG20162141BER-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics RJMG20162141BER-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RJMG20162141BER - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
RJMG20162141BER
Modular Connectors / Ethernet Connectors RJMG20162141BER
RJMG GIGA BIT CONN

RJMG GIGA BIT CONN

Buy Now
Modular Connectors / Ethernet Connectors - RJMG20162141BER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
RJMG20162141BER
Modular Connectors / Ethernet Connectors RJMG20162141BER
Modular Connectors / Ethernet Connectors R/A,DipType,ShortBod 1000 baseT,GY/GY

Modular Connectors / Ethernet Connectors R/A,DipType,ShortBod 1000 baseT,GY/GY

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions - 92Y3928 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions
92Y3928
Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions 92Y3928
CONNECTOR, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; LEDs:With LED RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; LEDs:With LED RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RJMG20162141BER RJMG20162141BER-ND RJMG20162141BER RJMG20162141BER 92Y3928
Product Name RJ Magnetic;1x1 Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Connector, Rj45, Jack, 8P8C; Modular Connector Type Amphenol Communications Solutions
Geometry Right Angle Right Angle
Termination Through Hole Through Hole
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data