Amphenol Commercial Products Modular Jacks RJSAE538A02

Description
Modular Jacks, Modular Jacks, Input Output Connectors, RJ45, Stacked, Shield, LEDs, 2 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSAE538A02.
Request a Quote Datasheet
Description
Modular Jacks, Modular Jacks, Input Output Connectors, RJ45, Stacked, Shield, LEDs, 2 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSAE538A02.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jacks - RJSAE538A02 - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jacks
RJSAE538A02
Modular Jacks RJSAE538A02
Modular Jacks, Modular Jacks, Input Output Connectors, RJ45, Stacked, Shield, LEDs, 2 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSAE538A02.

Modular Jacks, Modular Jacks, Input Output Connectors, RJ45, Stacked, Shield, LEDs, 2 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJSAE538A02.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJSAE538A02 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
RJSAE538A02
Modular Connectors / Ethernet Connectors RJSAE538A02
RJ45, Stacked, Shield, LEDs, 2 Port

RJ45, Stacked, Shield, LEDs, 2 Port

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
366-RJSAE538A02
Electronic Connector 366-RJSAE538A02
Conn RJ-45 F 16 POS 1.27mm Solder RA Thru-Hole 24 Terminal 2 Port Cat 5 Tray Product overview: RJSAE538A02 from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-RJSAE538A02 can be used for catalog matching and distributor lookup.

Conn RJ-45 F 16 POS 1.27mm Solder RA Thru-Hole 24 Terminal 2 Port Cat 5 Tray Product overview: RJSAE538A02 from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-RJSAE538A02 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors Modular, Shielded / Filtered Plugs & Jacks - RJSAE538A02 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Shielded / Filtered Plugs & Jacks
RJSAE538A02
Connectors Modular, Shielded / Filtered Plugs & Jacks RJSAE538A02
CONN RJ45 MOD JACK 8P8C STACKED SHEILDED

CONN RJ45 MOD JACK 8P8C STACKED SHEILDED

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-RJSAE538A02-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-RJSAE538A02-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-RJSAE538A02-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger

Buy Now Datasheet
Modular Connectors - RJSAE538A02 - 1005323-RJSAE538A02 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - RJSAE538A02
1005323-RJSAE538A02
Modular Connectors - RJSAE538A02 1005323-RJSAE538A02
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005323-RJSAE538A02 Number of Positions: 8 Pitch: 2.54 mm Color: Black, Green, Yellow Connector Type: RJ45 Number of Positions Loaded: 16 Number of Rows: 2 Termination: Through Hole Contact Material: Bronze Voltage Rating: 125 V Current Rating: 1.5 A Number of Contacts: 16 Gender: Female Length: 16.51 mm Shielding: Shielded Housing Material: Thermoplastic Orientation: Right Angle Contact Plating: Gold Number of Ports: 2 Direction: Up and Down Categories: Modular Connectors Alternative Parts (Cross-Reference): 43860-0001; 43860-0013; 44620-0002; RJHSE5380; RJHSE5481; RJHSE-5085; RJHSE5385RJSAE-538A- 02; RJSAE538A02.; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 28.15 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown

Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005323-RJSAE538A02
Number of Positions: 8
Pitch: 2.54 mm
Color: Black, Green, Yellow
Connector Type: RJ45
Number of Positions Loaded: 16
Number of Rows: 2
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 1.5 A
Number of Contacts: 16
Gender: Female
Length: 16.51 mm
Shielding: Shielded
Housing Material: Thermoplastic
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 2
Direction: Up and Down
Categories: Modular Connectors
Alternative Parts (Cross-Reference): 43860-0001; 43860-0013; 44620-0002; RJHSE5380; RJHSE5481; RJHSE-5085; RJHSE5385RJSAE-538A-02; RJSAE538A02.;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 28.15 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number RJSAE538A02 RJSAE538A02 RJSAE538A02 366-RJSAE538A02 RJSAE538A02 664-RJSAE538A02-ND 1005323-RJSAE538A02
Product Name Modular Jacks Modular Connectors / Ethernet Connectors Electronic Connector Connectors Modular, Shielded / Filtered Plugs & Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors - RJSAE538A02
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Geometry Right Angle
Termination Through Hole Through Hole
Unlock Full Specs
to access all available technical data