WAGO Terminal Block Marker Strips 793-4530

Description
Connector Label, Snap In For 4mm Wide Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Snap In For 4mm Wide Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 2946-793-4530-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
2946-793-4530-ND
Terminal Block Marker Strips 2946-793-4530-ND
Connector Label, Snap In For 4mm Wide Terminal Blocks

Connector Label, Snap In For 4mm Wide Terminal Blocks

Buy Now Datasheet
Wmb Marking Card; As Card; Marked; 25 / 26 (50 Each); Stretchable 4 - 4.2 Mm; Horizontal Marking; Snap-On Type; White Wago - 80Y0480 - Newark, An Avnet Company
Chicago, IL, United States
Wmb Marking Card; As Card; Marked; 25 / 26 (50 Each); Stretchable 4 - 4.2 Mm; Horizontal Marking; Snap-On Type; White Wago
80Y0480
Wmb Marking Card; As Card; Marked; 25 / 26 (50 Each); Stretchable 4 - 4.2 Mm; Horizontal Marking; Snap-On Type; White Wago 80Y0480
WMB marking card; as card; MARKED; 25 / 26 (50 each); stretchable 4 - 4.2 mm; Horizontal marking; snap-on type; white

WMB marking card; as card; MARKED; 25 / 26 (50 each); stretchable 4 - 4.2 mm; Horizontal marking; snap-on type; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-793-4530-ND 80Y0480
Product Name Terminal Block Marker Strips Wmb Marking Card; As Card; Marked; 25 / 26 (50 Each); Stretchable 4 - 4.2 Mm; Horizontal Marking; Snap-On Type; White Wago
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details