WAGO Terminal Block Marker Strips 793-540

Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 2946-793-540-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
2946-793-540-ND
Terminal Block Marker Strips 2946-793-540-ND
Connector Label, Snap In For 5mm Wide Terminal Blocks

Connector Label, Snap In For 5mm Wide Terminal Blocks

Buy Now Datasheet
Wmb Marking Card; As Card; Marked; 45 / 46 (50 Each); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago - 76R5145 - Newark, An Avnet Company
Chicago, IL, United States
Wmb Marking Card; As Card; Marked; 45 / 46 (50 Each); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago
76R5145
Wmb Marking Card; As Card; Marked; 45 / 46 (50 Each); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago 76R5145
WMB marking card; as card; MARKED; 45 / 46 (50 each); not stretchable; Horizontal marking; snap-on type; white

WMB marking card; as card; MARKED; 45 / 46 (50 each); not stretchable; Horizontal marking; snap-on type; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-793-540-ND 76R5145
Product Name Terminal Block Marker Strips Wmb Marking Card; As Card; Marked; 45 / 46 (50 Each); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details