BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled Header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 79257-272HLF.
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
79257-272HLF-BERGSTI
BERGSTIK II DR R/A WIDE-79257-272HLF / 300 ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 79257-272HLF | 79257-272HLF-ND | 95AJ5549 |
| Product Name | BergStik ® | Headers, Male Pins | 79257-272Hlf-Bergstik Ii Dr R/a Wide Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |