WAGO Terminal Block Marker Strips 793-512

Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet
Description
Connector Label, Snap In For 5mm Wide Terminal Blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Marker Strips - 2946-793-512-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
2946-793-512-ND
Terminal Block Marker Strips 2946-793-512-ND
Connector Label, Snap In For 5mm Wide Terminal Blocks

Connector Label, Snap In For 5mm Wide Terminal Blocks

Buy Now Datasheet
Wmb Marking Card; As Card; Marked; 401 ... 500 (1X); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago - 76R5108 - Newark, An Avnet Company
Chicago, IL, United States
Wmb Marking Card; As Card; Marked; 401 ... 500 (1X); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago
76R5108
Wmb Marking Card; As Card; Marked; 401 ... 500 (1X); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago 76R5108
WMB marking card; as card; MARKED; 401 ... 500 (1x); not stretchable; Horizontal marking; snap-on type; white

WMB marking card; as card; MARKED; 401 ... 500 (1x); not stretchable; Horizontal marking; snap-on type; white

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-793-512-ND 76R5108
Product Name Terminal Block Marker Strips Wmb Marking Card; As Card; Marked; 401 ... 500 (1X); Not Stretchable; Horizontal Marking; Snap-On Type; White Wago
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details