TE Connectivity Quick Connects, Quick Disconnect Connectors 725964-2

Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A114369-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A114369-ND
Quick Connects, Quick Disconnect Connectors A114369-ND
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1212312-725964-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1212312-725964-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1212312-725964-2
Win Source Part Number: 1212312-725964-2 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Solder Contact Finish: Tin Package: Bulk Contact Material: Brass Gender: Male Standard Package: 1,000 Terminal Type: Standard Length - Overall: 0.650" (16.50mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 7259642; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -725964-2-SI,-725964 -2-LSI,725964-2-ND,2 266-725964-2,A114369 Base Product Number: 725964

Win Source Part Number: 1212312-725964-2
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston
Termination: Solder
Contact Finish: Tin
Package: Bulk
Contact Material: Brass
Gender: Male
Standard Package: 1,000
Terminal Type: Standard
Length - Overall: 0.650" (16.50mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 7259642;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -725964-2-SI,-725964-2-LSI,725964-2-ND,2266-725964-2,A114369
Base Product Number: 725964

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-725964-2
Electronic Connector 392-725964-2
Brass Tab Terminal, 0.25" Tab, Tin/Nickel Plating, Straight Product overview: 725964-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-725964-2 can be used for catalog matching and distributor lookup.

Brass Tab Terminal, 0.25" Tab, Tin/Nickel Plating, Straight Product overview: 725964-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-725964-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Faston 250 Pcb Tab .031 Tpbr Amp - Te Connectivity - 77AC0866 - Newark, An Avnet Company
Chicago, IL, United States
Faston 250 Pcb Tab .031 Tpbr Amp - Te Connectivity
77AC0866
Faston 250 Pcb Tab .031 Tpbr Amp - Te Connectivity 77AC0866
FASTON 250 PCB TAB .031 TPBR

FASTON 250 PCB TAB .031 TPBR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
725964-2
Terminals 725964-2
Terminals FASTON TAB .250PCB

Terminals FASTON TAB .250PCB

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 725964-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
725964-2
Quick Connects, Quick Disconnect Connectors 725964-2
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A114369-ND 1212312-725964-2 392-725964-2 77AC0866 725964-2 725964-2
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Faston 250 Pcb Tab .031 Tpbr Amp - Te Connectivity Terminals Quick Connects, Quick Disconnect Connectors
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data