EDAC, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 726-022-527-201

Description
Win Source Part Number: 1041076-726-022-527- 201 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 726 Number of Positions: 22 Pitch: 0.125" (3.18mm) Color: Black Contact Type: Cantilever Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 11 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-726-022-527-201 Base Product Number: 726-022 Termination Rows: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1041076-726-022-527- 201 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 726 Number of Positions: 22 Pitch: 0.125" (3.18mm) Color: Black Contact Type: Cantilever Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 11 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-726-022-527-201 Base Product Number: 726-022 Termination Rows: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1041076-726-022-527-201 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1041076-726-022-527-201
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1041076-726-022-527-201
Win Source Part Number: 1041076-726-022-527- 201 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: 726 Number of Positions: 22 Pitch: 0.125" (3.18mm) Color: Black Contact Type: Cantilever Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Contact Material: Copper Alloy Material - Insulation: Polyester Thermoplastic Gender: Female Standard Package: 25 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 11 Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: EDAC Inc. Other Names: 151-726-022-527-201 Base Product Number: 726-022 Termination Rows: 2

Win Source Part Number: 1041076-726-022-527-201
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: 726
Number of Positions: 22
Pitch: 0.125" (3.18mm)
Color: Black
Contact Type: Cantilever
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Copper Alloy
Material - Insulation: Polyester Thermoplastic
Gender: Female
Standard Package: 25
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 11
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: EDAC Inc.
Other Names: 151-726-022-527-201
Base Product Number: 726-022
Termination Rows: 2

Buy Now Datasheet
Edgeboard Connectors - 151-726-022-527-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-726-022-527-201-ND
Edgeboard Connectors 151-726-022-527-201-ND
"22 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"22 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Connector Edac - 97AJ3323 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
97AJ3323
Connector Edac 97AJ3323
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1041076-726-022-527-201 151-726-022-527-201-ND 97AJ3323
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Connector Edac
Connector Type Card Edge Connector
Termination Press-Fit
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data