2 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder
CONNECTOR, RT ANG SKT WIDE
CONN RCPT FMALE 2POS GOLD SOLDER Product overview: 7251-2SG-300 from Switchcraft / Conxall is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-7251-2SG-300 can be used for catalog matching and distributor lookup.
Manufacturer: Conxall/Switchcraft
Win Source Part Number: 793950-7251-2SG-300
Series: Mini-Con-X
Packaging: Bulk
Number of Positions: 2
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle, Female Sockets
Termination: Solder
Fastening Type: Bayonet Lock
Contact Finish: Gold
Ingress Protection: Weathertight
Orientation: Keyed
Mounting: Panel Mount, Bulkhead; Through Hole, Right Angle
Shell Material, Finish: Nylon
Categories: Connectors, Interconnects
Voltage Rating DC: 600V
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
INDUSTRIAL CIRCULAR, RCPT, 2POS, FLANGE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC2219-ND | 7251-2SG-300 | 436-7251-2SG-300 | 793950-7251-2SG-300 | 81Y5366 |
| Product Name | Circular Connector Assemblies | Electronic Connector | Circular Connectors - 7251-2SG-300 | Industrial Circular, Rcpt, 2Pos, Flange; Product Range Switchcraft/conxall | |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount, Through Hole, Right Angle | Panel Mount, Bulkhead; Through Hole, Right Angle | |||
| Number of Contacts | 2 # |