CONNECTOR, RT ANG PIN WIDE
2 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
INDUSTRIAL CIRCULAR, PLUG, 2POS, FLANGE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7251-2PG-300 | SC2212-ND | 81Y5365 |
| Product Name | Circular Connector Assemblies | Industrial Circular, Plug, 2Pos, Flange; Product Range Switchcraft/conxall | |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |