"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"
Win Source Part Number: 1011744-725963-2
Category: Connectors, Interconnects>Termin
Series: Faston
Termination: Solder
Contact Finish: Tin
Package: Bulk
Contact Material: Brass
Gender: Male
Standard Package: 10,000
Terminal Type: Standard
Insulation: Non-Insulated
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.032" (0.81mm)
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 725963-2-ND,7259632,
Base Product Number: 725963
Product Status: Obsolete
FLACHST 2,8X0,8 GDS ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A107000-ND | 1011744-725963-2 | 16H5097 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Flachst 2,8X0,8 Gds Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug |