Conxall Corporation Circular Connector Assemblies 7251-3SG-300

Description
CONNECTOR, RT ANG SKT WIDE
Request a Quote Datasheet
Description
CONNECTOR, RT ANG SKT WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7251-3SG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONNECTOR, RT ANG SKT WIDE

CONNECTOR, RT ANG SKT WIDE

Buy Now
Circular Connector Assemblies - SC2220-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2220-ND
Circular Connector Assemblies SC2220-ND
3 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder

3 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder

Buy Now Datasheet
Industrial Circular, Rcpt, 3Pos, Flange; Product Range Switchcraft/conxall - 81Y5368 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 3Pos, Flange; Product Range Switchcraft/conxall
81Y5368
Industrial Circular, Rcpt, 3Pos, Flange; Product Range Switchcraft/conxall 81Y5368
INDUSTRIAL CIRCULAR, RCPT, 3POS, FLANGE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 3POS, FLANGE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 7251-3SG-300 SC2220-ND 81Y5368
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 3Pos, Flange; Product Range Switchcraft/conxall
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

1A 30V Electronic Connector - 316-104069-5 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
View Details
4 suppliers
Turret Connectors - 36-11250-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Nano Strip Connectors - A79009-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers