Switchcraft, Inc. Circular Connector Assemblies 7251-5SG-300

Description
5 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2222-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2222-ND
Circular Connector Assemblies SC2222-ND
5 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder

5 Position Circular Connector Receptacle, Female Sockets Circuit Board, Solder

Buy Now Datasheet
 - 7251-5SG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONNECTOR, RT ANG SKT WIDE

CONNECTOR, RT ANG SKT WIDE

Buy Now
Industrial Circular, Rcpt, 5Pos, Flange; Product Range Switchcraft/conxall - 81Y5372 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 5Pos, Flange; Product Range Switchcraft/conxall
81Y5372
Industrial Circular, Rcpt, 5Pos, Flange; Product Range Switchcraft/conxall 81Y5372
INDUSTRIAL CIRCULAR, RCPT, 5POS, FLANGE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 5POS, FLANGE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SC2222-ND 7251-5SG-300 81Y5372
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 5Pos, Flange; Product Range Switchcraft/conxall
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
PCB Connectors - NCPS-MRB-D30-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 30.000 GHz
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details