Conxall Corporation Circular Connector Assemblies 7251-6PG-300

Description
6 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2216-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2216-ND
Circular Connector Assemblies SC2216-ND
6 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder

6 Position Circular Connector Receptacle, Male Pins Circuit Board, Solder

Buy Now Datasheet
 - 7251-6PG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONNECTOR, RT ANG PIN WIDE

CONNECTOR, RT ANG PIN WIDE

Buy Now
Industrial Circular, Plug, 6Pos, Flange; Product Range Switchcraft/conxall - 81Y5373 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 6Pos, Flange; Product Range Switchcraft/conxall
81Y5373
Industrial Circular, Plug, 6Pos, Flange; Product Range Switchcraft/conxall 81Y5373
INDUSTRIAL CIRCULAR, PLUG, 6POS, FLANGE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 6POS, FLANGE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Flange Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SC2216-ND 7251-6PG-300 81Y5373
Product Name Circular Connector Assemblies Industrial Circular, Plug, 6Pos, Flange; Product Range Switchcraft/conxall
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1376-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
3A Electronic Connector - 316-103735-9 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers