TE Connectivity Multi Purpose 66425-8

Description
Pin Contact Gold Crimp 26-30 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 26-30 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A25092CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25092CT-ND
Multi Purpose A25092CT-ND
Pin Contact Gold Crimp 26-30 AWG Stamped

Pin Contact Gold Crimp 26-30 AWG Stamped

Buy Now Datasheet
Multi Purpose - A25092TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25092TR-ND
Multi Purpose A25092TR-ND
Pin Contact Gold Crimp 26-30 AWG Stamped

Pin Contact Gold Crimp 26-30 AWG Stamped

Buy Now Datasheet
Contacts - 66425-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66425-8
Contacts 66425-8
III+ PIN,30-26,30AU/FL,ST RIP

III+ PIN,30-26,30AU/FL,STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
66425-8
Contacts 66425-8
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
332-66425-8
Electronic Connector 332-66425-8
Signal Contact PIN, Male, Crimp, 26-30AWG, Gold/Tin Product overview: 66425-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66425-8 can be used for catalog matching and distributor lookup.

Signal Contact PIN, Male, Crimp, 26-30AWG, Gold/Tin Product overview: 66425-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66425-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: OM-780G-4L Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: IDC Contact Material: Phosphor Bronze Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: OM-780G-4L
Product Status: Last Time Buy
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: IDC
Contact Material: Phosphor Bronze
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Iii+ Pin,30-26,30Au/fl,strip Rohs Compliant Amp - Te Connectivity - 52F4812 - Newark, An Avnet Company
Chicago, IL, United States
Iii+ Pin,30-26,30Au/fl,strip Rohs Compliant Amp - Te Connectivity
52F4812
Iii+ Pin,30-26,30Au/fl,strip Rohs Compliant Amp - Te Connectivity 52F4812
III+ PIN,30-26,30AU/FL,ST RIP ROHS COMPLIANT: YES

III+ PIN,30-26,30AU/FL,STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25092CT-ND 66425-8 332-66425-8 52F4812
Product Name Multi Purpose Contacts Electronic Connector Connectors,Interconnects Iii+ Pin,30-26,30Au/fl,strip Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 26 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1209-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details