TE Connectivity Contacts 66428-4

Description
III+ SKT,30-26,30AU/FL,LP
Request a Quote Datasheet
Description
III+ SKT,30-26,30AU/FL,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66428-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66428-4
Contacts 66428-4
III+ SKT,30-26,30AU/FL,LP

III+ SKT,30-26,30AU/FL,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66428-4
Contacts 66428-4
Contacts

Contacts

Buy Now
Multi Purpose - A25093-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25093-ND
Multi Purpose A25093-ND
Socket Contact Gold Crimp 26-30 AWG Stamped

Socket Contact Gold Crimp 26-30 AWG Stamped

Buy Now Datasheet
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity - 07H2675 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
07H2675
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity 07H2675
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66428-4 A25093-ND 07H2675
Product Name Contacts Multi Purpose Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 26 to 30 AWG ? to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5B-2431-3A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details