9, 9 Position D-Sub - Stacked Receptacle, Female Socket ; Plug, Male Pins Connector
STACKED D SUB CON, R/A PLUG & RCPT, 9POS; Gender:Upper - Receptacle / Lower - Plug; D Sub Shell Size:DE; No. of Contacts:9Contacts; Connector Mounting:Panel Mount, Through Hole Mount Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-664-009-664-030-ND | 51AH4112 |
| Product Name | D-Sub Connector Assemblies | Stacked D Sub Con, R/a Plug & Rcpt, 9Pos; Gender Edac |
| Category | D-Sub Connector | |
| Mounting | Through Hole, Right Angle | Panel Mount, Through Hole Mount Right Angle |
| Current Rating | 3.0 amps | |
| Number of Contacts | 9 # |