TE Connectivity Contacts 66428-3

Description
III+ SKT,30-26,15AU/FL,LP
Request a Quote Datasheet
Description
III+ SKT,30-26,15AU/FL,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66428-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66428-3
Contacts 66428-3
III+ SKT,30-26,15AU/FL,LP

III+ SKT,30-26,15AU/FL,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66428-3
Contacts 66428-3
Contacts

Contacts

Buy Now
Multi Purpose - A25089-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25089-ND
Multi Purpose A25089-ND
Socket Contact Gold Crimp 26-30 AWG Stamped

Socket Contact Gold Crimp 26-30 AWG Stamped

Buy Now Datasheet
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity - 93B7590 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
93B7590
Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity 93B7590
CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, 30-26AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66428-3 A25089-ND 93B7590
Product Name Contacts Multi Purpose Contact, Socket, 30-26Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 26 to 30 AWG 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
BNC Male to BNC Female Feed-Thru Terminator - TE50 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details