Siemens Corporation Butterfly Valves S55235-V155

Description
VFL41.150 Butterfly valve PN16
Request a Quote
Description
VFL41.150 Butterfly valve PN16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valves - 635991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Butterfly Valves
635991
Butterfly Valves 635991
VFL41.150 Butterfly valve PN16

VFL41.150 Butterfly valve PN16

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 635991
Product Name Butterfly Valves
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163578128 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVC-C
Valve Size 8.86 inch (225.00 mm)
View Details
57P Butterfly Valve Lever 1 5 8 - 123731040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Actuation Manual
View Details
250 Lo-Lohm Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details