RECOM Power, Inc. DC DC Converters REC3-1205SRW/H6/C

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1462-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1462-5-ND
DC DC Converters 945-1462-5-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Output Power Max Recom Power - 63X1631 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Output Power Max Recom Power
63X1631
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Output Power Max Recom Power 63X1631
DC-DC CONVERTER, MEDICAL, 5V, 0.6A, DIP; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:20.3mm; Depth:32mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A, DIP; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:20.3mm; Depth:32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - REC3-1205SRW/H6/C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC3-1205SRW/H6/C
Power Supplies - Board Mount - DC DC Converters REC3-1205SRW/H6/C
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1462-5-ND 63X1631 REC3-1205SRW/H6/C
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details