RECOM Power, Inc. DC DC Converters REC3-0512DR/H1

Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.25V - 5.75V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.25V - 5.75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 63X1167, is a medical-grade device designed to provide dual outputs of ±12V with a maximum output power of 3W. It features a DIP24 package and is compliant with RoHS standards. The converter operates within an input voltage range of 10.2V to 13.8V and offers regulated output with an accuracy of ±3%. It includes continuous short circuit protection and can handle a maximum capacitive load of 1000µF. The device is rated for 1kVDC isolation and operates efficiently with a minimum efficiency of 65% at full load. The operating temperature range is from -40°C to +80°C, making it suitable for various applications. This product is backed by a 3-year warranty and is designed for non-safety critical commercial and industrial applications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 63X1167, is a medical-grade device designed to provide dual outputs of ±12V with a maximum output power of 3W. It features a DIP24 package and is compliant with RoHS standards. The converter operates within an input voltage range of 10.2V to 13.8V and offers regulated output with an accuracy of ±3%. It includes continuous short circuit protection and can handle a maximum capacitive load of 1000µF. The device is rated for 1kVDC isolation and operates efficiently with a minimum efficiency of 65% at full load. The operating temperature range is from -40°C to +80°C, making it suitable for various applications. This product is backed by a 3-year warranty and is designed for non-safety critical commercial and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1460-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1460-5-ND
DC DC Converters 945-1460-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.25V - 5.75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.25V - 5.75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power - 63X1167 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power
63X1167
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power 63X1167
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W, DIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 3W, DIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - REC3-0512DR/H1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC3-0512DR/H1
Power Supplies - Board Mount - DC DC Converters REC3-0512DR/H1
DC DC CONVERTER +/-12V 3W

DC DC CONVERTER +/-12V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1460-5-ND 63X1167 REC3-0512DR/H1
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 4.2 to 5.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227723 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details