RECOM Power, Inc. Power Supplies - Board Mount REC3-1205SRW/H4/A

Description
Manufacturer: Recom Power Win Source Part Number: 046152-REC3-1205SRW/ H4/A Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE REC3-SRW Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 24-DIP Module (8 Leads) Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 15 Catalog: Econoline REC3-DRW/SRW Voltage - Isolation: 4kV (4000V) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 3W Efficiency: 79% Power (Watts) - Max: 3W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 046152-REC3-1205SRW/ H4/A Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE REC3-SRW Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 24-DIP Module (8 Leads) Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 15 Catalog: Econoline REC3-DRW/SRW Voltage - Isolation: 4kV (4000V) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 3W Efficiency: 79% Power (Watts) - Max: 3W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
046152-REC3-1205SRW/H4/A
Power Supplies - Board Mount 046152-REC3-1205SRW/H4/A
Manufacturer: Recom Power Win Source Part Number: 046152-REC3-1205SRW/ H4/A Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE REC3-SRW Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 24-DIP Module (8 Leads) Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm) Applications: Medical Standard Package: 15 Catalog: Econoline REC3-DRW/SRW Voltage - Isolation: 4kV (4000V) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 3W Efficiency: 79% Power (Watts) - Max: 3W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 046152-REC3-1205SRW/H4/A
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ECONOLINE REC3-SRW
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 24-DIP Module (8 Leads)
Size / Dimension: 1.26" L x 0.80" W x 0.40" H (32.0mm x 20.3mm x 10.2mm)
Applications: Medical
Standard Package: 15
Catalog: Econoline REC3-DRW/SRW
Voltage - Isolation: 4kV (4000V)
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 3W
Efficiency: 79%
Power (Watts) - Max: 3W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Converters - 945-1156-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1156-ND
DC DC Converters 945-1156-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC3-1205SRW/H4/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC3-1205SRW/H4/A
Power Supplies - Board Mount - DC DC Converters REC3-1205SRW/H4/A
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Recom Power - 63X1603 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Recom Power
63X1603
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Recom Power 63X1603
DC-DC CONVERTER, MEDICAL, 5V, 0.6A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 046152-REC3-1205SRW/H4/A 945-1156-ND REC3-1205SRW/H4/A 63X1603
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Power Supply Approvals Recom Power
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps 0.6000 amps
DC Output Power 3 watts 3 watts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers