EDAC, Inc. Edgeboard Connectors 746-049-553-106

Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-746-049-553-106-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-746-049-553-106-ND
Edgeboard Connectors 151-746-049-553-106-ND
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Connector Edac - 97AJ9738 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
97AJ9738
Connector Edac 97AJ9738
CONNECTOR

CONNECTOR

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 746-049-553-106 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
746-049-553-106
Card Edge Connectors - Edgeboard Connectors 746-049-553-106
746 SERIES ULTRA-MATE CARD EDGE

746 SERIES ULTRA-MATE CARD EDGE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-746-049-553-106-ND 97AJ9738 746-049-553-106
Product Name Edgeboard Connectors Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-078LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Category USB (optional feature)
Connector Type ESATA
Gender Female / Jack
View Details
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details