DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
450
500
550
600
650
700
740
750
760
770
780
790
798
799
800
801
802
803
804
805
806
807
808
809
810
820
830
840
850
860
870
900
950
1000
1050
1100
1150
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "10 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "11 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "12 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.400"" (10.16mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "15 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "17 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.400"" (10.16mm) Through Hole" | |
| "18 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.400"" (10.16mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "24 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.400"" (10.16mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.400"" (10.16mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.300"" (7.62mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Vertical with Board 0.394"" (10.00mm) Through Hole" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| 1 Position Wire to Board Terminal Block 60° (120°) Angle with Board Through Hole | |
| 1 Position Wire to Board Terminal Block Horizontal with Board Through Hole | |
| 1 Position Wire to Board Terminal Block Vertical with Board Through Hole | |
| 10 (8 + 2) Position Card Connector Smart Card Through Hole, Right Angle Gold, GXT™ | |
| 2 Position Circular Connector Receptacle, Male Pins Solder | |
| 240 Position Connector Array, Female Sockets Surface Mount Gold | |
| 240 Position Connector Array, Male Pins Surface Mount Gold | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Male Pins Solder | |
| 400 Position Connector Array, Female Sockets Surface Mount Gold | |
| 5 Position Circular Connector Receptacle, Male Pins Solder | |
| 72 Position SIMM RAM Socket Through Hole, Right Angle | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| CONN ARRAY RCPT 240POS SMD GOLD | |
| CONN RCPT USB2.0 TYPEA 4POS R/A | |
| CONN SMART CARD R/A PCB | |
| Connector Position | |
| PCB TERMINAL BLOCK, 2.5 MM PIN S | |
| SOLDER MOUNT PIN | |
| SSMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle |
| << Prev | Next >> |