EDAC, Inc. Edgeboard Connectors 746-048-553-501

Description
"48 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"48 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-746-048-553-501-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-746-048-553-501-ND
Edgeboard Connectors 151-746-048-553-501-ND
"48 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"48 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 746-048-553-501 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
746-048-553-501
Card Edge Connectors - Edgeboard Connectors 746-048-553-501
746 SERIES ULTRA-MATE CARD EDGE

746 SERIES ULTRA-MATE CARD EDGE

Supplier's Site Datasheet
Connector Edac - 97AJ9707 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
97AJ9707
Connector Edac 97AJ9707
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-746-048-553-501-ND 746-048-553-501 97AJ9707
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1557-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 100411-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A55200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details