EDAC, Inc. Edgeboard Connectors 746-049-545-106

Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 746-049-545-106 is a press-fit card edge connector from Lingto Electronic Limited, designed with a 0.125,Äù (3.175mm) contact spacing and a 0.250,Äù (6.35mm) row spacing. It accommodates a nominal PCB thickness of 0.062,Äù (1.57mm) and features a high-profile insulator body measuring 0.645,Äù (16.38mm), with options for notched ends. The connector supports both single and dual row configurations and offers various contact termination options, including P.C. tail and wire wrap. This connector utilizes a press-fit compliant section for reliable gas-tight connections in plated through holes, eliminating the need for soldering. It is constructed from thermoplastic polyphenylene sulfide (PPS) with a UL 94V-0 rating, and the contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails. The product is RoHS compliant and UL certified, with a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and an insulation resistance of at least 5000 megaohms. Operating temperature ranges from -40°C to +105°C, making it suitable for various applications.

Datasheet Summary
Powered by GS/AI

The 746-049-545-106 is a press-fit card edge connector from Lingto Electronic Limited, designed with a 0.125,Äù (3.175mm) contact spacing and a 0.250,Äù (6.35mm) row spacing. It accommodates a nominal PCB thickness of 0.062,Äù (1.57mm) and features a high-profile insulator body measuring 0.645,Äù (16.38mm), with options for notched ends. The connector supports both single and dual row configurations and offers various contact termination options, including P.C. tail and wire wrap. This connector utilizes a press-fit compliant section for reliable gas-tight connections in plated through holes, eliminating the need for soldering. It is constructed from thermoplastic polyphenylene sulfide (PPS) with a UL 94V-0 rating, and the contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails. The product is RoHS compliant and UL certified, with a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and an insulation resistance of at least 5000 megaohms. Operating temperature ranges from -40°C to +105°C, making it suitable for various applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-746-049-545-106-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-746-049-545-106-ND
Edgeboard Connectors 151-746-049-545-106-ND
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Connector Edac - 97AJ9734 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
97AJ9734
Connector Edac 97AJ9734
CONNECTOR

CONNECTOR

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 746-049-545-106 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
746-049-545-106
Card Edge Connectors - Edgeboard Connectors 746-049-545-106
746 SERIES ULTRA-MATE CARD EDGE

746 SERIES ULTRA-MATE CARD EDGE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-746-049-545-106-ND 97AJ9734 746-049-545-106
Product Name Edgeboard Connectors Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data