Contact Spring Surface Mount
SPRING LOADED PIN; Connector Type:Spring Loaded Contact; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:2.54mm; Spring Force Initial:25g; Spring Force Working Travel:70g; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED1649-ND | 74T1332 |
| Product Name | Contacts, Spring Loaded (Pogo Pins), and Pressure | Spring Loaded Pin; Connector Type Mill Max |
| Mounting | Surface Mount |