25 Position D-Sub Plug, Male Pins Connector
HARTING 09643227800 D-Sub Connector
HARTING 09643227800 D-Sub Connector
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-2436-ND | 6927428P | 6927428 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors | D Sub Connectors |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | D-Sub Connector |
| Mounting | Through Hole | Through hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 7.5 amps |