Mill-Max Mfg. Corp. Headers, Receptacles, Female Sockets 311-13-107-41-001000

Description
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet
Description
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 311-13-107-41-001000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
311-13-107-41-001000-ND
Headers, Receptacles, Female Sockets 311-13-107-41-001000-ND
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
311-13-107-41-001000
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 311-13-107-41-001000
CONN RCPT 7POS 0.1 GOLD PCB

CONN RCPT 7POS 0.1 GOLD PCB

Supplier's Site
Standrd Solder Tail Sip Socket / Tube Mill Max - 48T0421 - Newark, An Avnet Company
Chicago, IL, United States
Standrd Solder Tail Sip Socket / Tube Mill Max
48T0421
Standrd Solder Tail Sip Socket / Tube Mill Max 48T0421
STANDRD SOLDER TAIL SIP SOCKET / TUBE

STANDRD SOLDER TAIL SIP SOCKET / TUBE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 311-13-107-41-001000-ND 311-13-107-41-001000 48T0421
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Standrd Solder Tail Sip Socket / Tube Mill Max
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Voltage Rating 100 to 150 volts 100 to 150 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79006-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCV-MYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details