METZ CONNECT USA Inc. Wire to Board 31171106

Description
"6 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
Request a Quote Datasheet
Description
"6 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 1849-31171106-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
1849-31171106-ND
Wire to Board 1849-31171106-ND
"6 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"

"6 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"

Buy Now Datasheet
Rt13706Hbwc Rohs Compliant Metz Connect - 37AC6766 - Newark, An Avnet Company
Chicago, IL, United States
Rt13706Hbwc Rohs Compliant Metz Connect
37AC6766
Rt13706Hbwc Rohs Compliant Metz Connect 37AC6766
RT13706HBWC ROHS COMPLIANT: YES

RT13706HBWC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1849-31171106-ND 37AC6766
Product Name Wire to Board Rt13706Hbwc Rohs Compliant Metz Connect
Termination Screw - Leaf Spring, Wire Guard
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10110001AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Strip Connector Standards - Type Surface Mount - A24001-008 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details