TE Connectivity Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 3-1123624-5

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header Contact Type: Tab Pitch - Mating: 0.200" (5.08mm) Number of Positions: 9 Number of Rows: 3 Row Spacing - Mating: 0.300" (7.62mm)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header Contact Type: Tab Pitch - Mating: 0.200" (5.08mm) Number of Positions: 9 Number of Rows: 3 Row Spacing - Mating: 0.300" (7.62mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Package: Bulk Product Status: Active Connector Type: Header Contact Type: Tab Pitch - Mating: 0.200" (5.08mm) Number of Positions: 9 Number of Rows: 3 Row Spacing - Mating: 0.300" (7.62mm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Tab
Pitch - Mating: 0.200" (5.08mm)
Number of Positions: 9
Number of Rows: 3
Row Spacing - Mating: 0.300" (7.62mm)

Buy Now Datasheet
Singapore, Singapore
600V 8A Electronic Connector
316-3-1123624-5
600V 8A Electronic Connector 316-3-1123624-5
9 Pos Power Connector, 600V, 8A, 5.08mm Pitch, RA Solder, Wire-to-Board Product overview: 3-1123624-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 8A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-1123624-5 can be used for catalog matching and distributor lookup.

9 Pos Power Connector, 600V, 8A, 5.08mm Pitch, RA Solder, Wire-to-Board Product overview: 3-1123624-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 8A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-1123624-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dynamic D-3200 Hdr H 9P Xxy Amp - Te Connectivity - 17R9477 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3200 Hdr H 9P Xxy Amp - Te Connectivity
17R9477
Dynamic D-3200 Hdr H 9P Xxy Amp - Te Connectivity 17R9477
DYNAMIC D-3200 HDR H 9P XXY

DYNAMIC D-3200 HDR H 9P XXY

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
3-1123624-5
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 3-1123624-5
CONN HEADER R/A 9POS 5.08MM

CONN HEADER R/A 9POS 5.08MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-3-1123624-5 17R9477 3-1123624-5
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 600V 8A Electronic Connector Dynamic D-3200 Hdr H 9P Xxy Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Termination Solder Solder
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
4+4 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F2-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers