METZ CONNECT USA Inc. Wire to Board 31171104

Description
"4 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
Request a Quote Datasheet
Description
"4 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 1849-31171104-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
1849-31171104-ND
Wire to Board 1849-31171104-ND
"4 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"

"4 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"

Buy Now Datasheet
Rt13704Hbwc Rohs Compliant Metz Connect - 37AC6764 - Newark, An Avnet Company
Chicago, IL, United States
Rt13704Hbwc Rohs Compliant Metz Connect
37AC6764
Rt13704Hbwc Rohs Compliant Metz Connect 37AC6764
RT13704HBWC ROHS COMPLIANT: YES

RT13704HBWC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1849-31171104-ND 37AC6764
Product Name Wire to Board Rt13704Hbwc Rohs Compliant Metz Connect
Termination Screw - Leaf Spring, Wire Guard
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers