DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1150 1200 1250 1300 1350 1400 1450 1460 1470 1480 1490 1500 1508 1509 1510 1511 1512 1513 1514 1515 1516 1517 1518 1519 1520 1530 1540 1550 1560 1569
Product Name Notes
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 7 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
"Connector Header Through Hole 12 position 0.079"" (2.00mm)"
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
"Connector Header Through Hole 16 position 0.079"" (2.00mm)"
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
"Connector Header Through Hole 7 position 0.079"" (2.00mm)"
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 28 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 32 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 7 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
2MM TERMINAL STRIP

<< Prev Next >>