DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1460
1470
1480
1490
1500
1510
1513
1514
1515
1516
1517
1518
1519
1520
1521
1522
1523
1524
1525
1530
1540
1550
1560
1569
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 22 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 23 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 24 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 25 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 26 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 27 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 44 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 46 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 48 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 50 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 52 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 54 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 100 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 23 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 25 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 27 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 44 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 46 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 48 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 52 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 54 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 88 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 100 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 104 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 108 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 23 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 25 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 27 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 46 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 48 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 52 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 54 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 88 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 92 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 96 position 0.079"" (2.00mm)" |
| << Prev | Next >> |