DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1150 1200 1250 1300 1350 1400 1450 1460 1470 1480 1490 1500 1503 1504 1505 1506 1507 1508 1509 1510 1511 1512 1513 1514 1515 1520 1530 1540 1550 1560 1569
Product Name Notes
"10 Position Receptacle, Pass Through Connector 0.079"" (2.00mm) Surface Mount Gold"
"12 Position Receptacle, Pass Through Connector 0.079"" (2.00mm) Surface Mount Gold"
"14 Position Receptacle, Pass Through Connector 0.079"" (2.00mm) Surface Mount Gold"
"16 Position Receptacle, Pass Through Connector 0.079"" (2.00mm) Surface Mount Gold"
"18 Position Receptacle, Pass Through Connector 0.079"" (2.00mm) Surface Mount Gold"
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"4 Position Receptacle, Pass Through Connector 0.079"" (2.00mm) Surface Mount Gold"
"6 Position Receptacle, Pass Through Connector 0.079"" (2.00mm) Surface Mount Gold"
"8 Position Receptacle, Pass Through Connector 0.079"" (2.00mm) Surface Mount Gold"
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 100 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 14 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 52 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 60 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 68 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 70 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 72 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 74 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 84 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 90 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 100 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 70 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 80 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 90 position 0.050"" (1.27mm)"
"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
"Connector Header Through Hole 100 position 0.050"" (1.27mm)"
"Connector Header Through Hole 14 position 0.050"" (1.27mm)"
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
"Connector Header Through Hole 30 position 0.050"" (1.27mm)"
"Connector Header Through Hole 40 position 0.050"" (1.27mm)"
"Connector Header Through Hole 50 position 0.050"" (1.27mm)"
"Connector Header Through Hole 60 position 0.050"" (1.27mm)"
"Connector Header Through Hole 70 position 0.050"" (1.27mm)"
"Connector Header Through Hole 80 position 0.050"" (1.27mm)"
"Connector Header Through Hole 90 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 10 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 100 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 14 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 70 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 80 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 90 position 0.050"" (1.27mm)"
CONN HEADER SMD 30POS 1.27MM
CONN HEADER SMD 40POS 1.27MM
CONN HEADER SMD 70POS 1.27MM
CONN HEADER SMD R/A 70POS 1.27MM
CONN JACK 1PORT PCB
CONN RCPT 12POS 0.079 GOLD SMD
CONN RCPT 2MM 10POS DUAL SMD
CONN RCPT 2MM 12POS DUAL SMD
CONN RCPT 2MM 14POS DUAL SMD
CONN RCPT 2MM 16POS DUAL SMD
CONN RCPT 2MM 4POS DUAL SMD
CONN RCPT 2MM 6POS DUAL SMD
HIGH-RELIABILITY TIGER EYE TERMI
Phone Jack Stereo (4 Conductor, TRRS) Connector Solder Eyelet(s)
Position Connector
TIGER EYE HIGH-RELIABILITY LOCKI

<< Prev Next >>