DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1150 1200 1250 1300 1350 1400 1450 1460 1470 1480 1490 1500 1502 1503 1504 1505 1506 1507 1508 1509 1510 1511 1512 1513 1514 1520 1530 1540 1550 1560 1569
Product Name Notes
"Connector Header Surface Mount 15 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 22 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 24 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 25 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 60 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 30 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 34 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 40 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 50 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 60 position 0.050"" (1.27mm)"
"Connector Header Through Hole 15 position 0.050"" (1.27mm)"
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
"Connector Header Through Hole 24 position 0.050"" (1.27mm)"
"Connector Header Through Hole 30 position 0.050"" (1.27mm)"
"Connector Header Through Hole 40 position 0.050"" (1.27mm)"
"Connector Header Through Hole 50 position 0.050"" (1.27mm)"
"Connector Header Through Hole 60 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 15 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 22 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 24 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 32 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)"
CONN HEADER SMD 20POS 1.27MM
CONN HEADER SMD 30POS 1.27MM
CONN HEADER SMD 40POS 1.27MM
CONN HEADER SMD 50POS 1.27MM
CONN HEADER SMD R/A 50POS 1.27MM
CONN HEADER SMD R/A 60POS 1.27MM
HIGH-RELIABILITY TIGER EYE TERMI

<< Prev Next >>