DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1450
1460
1470
1480
1490
1500
1507
1508
1509
1510
1511
1512
1513
1514
1515
1516
1517
1518
1519
1520
1530
1540
1550
1560
1569
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 5 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)" | |
| 2MM TERMINAL STRIP |
| << Prev | Next >> |